multicomp PRO Chip Inductor, 47Nh, 140Ma 5% 10Mhz; Inductance Multicomp Pro MCFT000207

Description
CHIP INDUCTOR, 47NH, 140MA 5% 10MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 47NH, 140MA 5% 10MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 47Nh, 140Ma 5% 10Mhz; Inductance Multicomp Pro - 09R3034 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 47Nh, 140Ma 5% 10Mhz; Inductance Multicomp Pro
09R3034
Chip Inductor, 47Nh, 140Ma 5% 10Mhz; Inductance Multicomp Pro 09R3034
CHIP INDUCTOR, 47NH, 140MA 5% 10MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 47NH, 140MA 5% 10MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3034
Product Name Chip Inductor, 47Nh, 140Ma 5% 10Mhz; Inductance Multicomp Pro
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B100MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details