multicomp PRO Chip Inductor, 33Nh, 160Ma 5% 11Mhz; Inductance Multicomp Pro MCFT000206

Description
CHIP INDUCTOR, 33NH, 160MA 5% 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 33NH, 160MA 5% 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 33Nh, 160Ma 5% 11Mhz; Inductance Multicomp Pro - 09R3031 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 33Nh, 160Ma 5% 11Mhz; Inductance Multicomp Pro
09R3031
Chip Inductor, 33Nh, 160Ma 5% 11Mhz; Inductance Multicomp Pro 09R3031
CHIP INDUCTOR, 33NH, 160MA 5% 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 33NH, 160MA 5% 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3031
Product Name Chip Inductor, 33Nh, 160Ma 5% 11Mhz; Inductance Multicomp Pro
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details