multicomp PRO Chip Inductor, 15Nh, 200Ma 5% 17Mhz; Inductance Multicomp Pro MCFT000204

Description
CHIP INDUCTOR, 15NH, 200MA 5% 17MHZ; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 15NH, 200MA 5% 17MHZ; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 15Nh, 200Ma 5% 17Mhz; Inductance Multicomp Pro - 09R3025 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 15Nh, 200Ma 5% 17Mhz; Inductance Multicomp Pro
09R3025
Chip Inductor, 15Nh, 200Ma 5% 17Mhz; Inductance Multicomp Pro 09R3025
CHIP INDUCTOR, 15NH, 200MA 5% 17MHZ; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

CHIP INDUCTOR, 15NH, 200MA 5% 17MHZ; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3025
Product Name Chip Inductor, 15Nh, 200Ma 5% 17Mhz; Inductance Multicomp Pro
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-15N 026011C-15NXJRW , 026011C-15NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details