multicomp PRO Chip Inductor, 6.8Nh 285Ma 5% 27Mhz; Inductance Multicomp Pro MCFT000202

Description
CHIP INDUCTOR, 6.8NH 285MA 5% 27MHZ; Inductance:6.8µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:27MHz; DC Current Rating:285mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 6.8NH 285MA 5% 27MHZ; Inductance:6.8µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:27MHz; DC Current Rating:285mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 6.8Nh 285Ma 5% 27Mhz; Inductance Multicomp Pro - 09R3036 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 6.8Nh 285Ma 5% 27Mhz; Inductance Multicomp Pro
09R3036
Chip Inductor, 6.8Nh 285Ma 5% 27Mhz; Inductance Multicomp Pro 09R3036
CHIP INDUCTOR, 6.8NH 285MA 5% 27MHZ; Inductance:6.8µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:27MHz; DC Current Rating:285mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 6.8NH 285MA 5% 27MHZ; Inductance:6.8µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:27MHz; DC Current Rating:285mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3036
Product Name Chip Inductor, 6.8Nh 285Ma 5% 27Mhz; Inductance Multicomp Pro
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226152KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details