multicomp PRO Chip Inductor, 4.7Nh 315Ma 5% 35Mhz; Inductance Multicomp Pro MCFT000201

Description
CHIP INDUCTOR, 4.7NH 315MA 5% 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 4.7NH 315MA 5% 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 4.7Nh 315Ma 5% 35Mhz; Inductance Multicomp Pro - 09R3033 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 4.7Nh 315Ma 5% 35Mhz; Inductance Multicomp Pro
09R3033
Chip Inductor, 4.7Nh 315Ma 5% 35Mhz; Inductance Multicomp Pro 09R3033
CHIP INDUCTOR, 4.7NH 315MA 5% 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 4.7NH 315MA 5% 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3033
Product Name Chip Inductor, 4.7Nh 315Ma 5% 35Mhz; Inductance Multicomp Pro
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details