multicomp PRO Chip Inductor, 3.3Nh 355Ma 5% 45Mhz; Inductance Multicomp Pro MCFT000200

Description
CHIP INDUCTOR, 3.3NH 355MA 5% 45MHZ; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 3.3NH 355MA 5% 45MHZ; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 3.3Nh 355Ma 5% 45Mhz; Inductance Multicomp Pro - 09R3030 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.3Nh 355Ma 5% 45Mhz; Inductance Multicomp Pro
09R3030
Chip Inductor, 3.3Nh 355Ma 5% 45Mhz; Inductance Multicomp Pro 09R3030
CHIP INDUCTOR, 3.3NH 355MA 5% 45MHZ; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 3.3NH 355MA 5% 45MHZ; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3030
Product Name Chip Inductor, 3.3Nh 355Ma 5% 45Mhz; Inductance Multicomp Pro
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Surface Mount Inductors - 2567579 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details