multicomp PRO Chip Inductor, 2.2Nh 380Ma 5% 55Mhz; Inductance Multicomp Pro MCFT000199

Description
CHIP INDUCTOR, 2.2NH 380MA 5% 55MHZ; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:55MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 2.2NH 380MA 5% 55MHZ; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:55MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 2.2Nh 380Ma 5% 55Mhz; Inductance Multicomp Pro - 09R3027 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.2Nh 380Ma 5% 55Mhz; Inductance Multicomp Pro
09R3027
Chip Inductor, 2.2Nh 380Ma 5% 55Mhz; Inductance Multicomp Pro 09R3027
CHIP INDUCTOR, 2.2NH 380MA 5% 55MHZ; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:55MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

CHIP INDUCTOR, 2.2NH 380MA 5% 55MHZ; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:55MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3027
Product Name Chip Inductor, 2.2Nh 380Ma 5% 55Mhz; Inductance Multicomp Pro
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details