multicomp PRO Chip Inductor, 1.5Nh 410Ma 5% 70Mhz; Inductance Multicomp Pro MCFT000198

Description
CHIP INDUCTOR, 1.5NH 410MA 5% 70MHZ; Inductance:1.5µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:70MHz; DC Current Rating:410mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 1.5NH 410MA 5% 70MHZ; Inductance:1.5µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:70MHz; DC Current Rating:410mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 1.5Nh 410Ma 5% 70Mhz; Inductance Multicomp Pro - 09R3022 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.5Nh 410Ma 5% 70Mhz; Inductance Multicomp Pro
09R3022
Chip Inductor, 1.5Nh 410Ma 5% 70Mhz; Inductance Multicomp Pro 09R3022
CHIP INDUCTOR, 1.5NH 410MA 5% 70MHZ; Inductance:1.5µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:70MHz; DC Current Rating:410mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 1.5NH 410MA 5% 70MHZ; Inductance:1.5µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:70MHz; DC Current Rating:410mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3022
Product Name Chip Inductor, 1.5Nh 410Ma 5% 70Mhz; Inductance Multicomp Pro
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details