multicomp PRO Inductor, 1H, 10%, 1812, 100Mhz; Inductance Multicomp Pro MCFT000197

Description
INDUCTOR, 1H, 10%, 1812, 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1H, 10%, 1812, 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1H, 10%, 1812, 100Mhz; Inductance Multicomp Pro - 10R8732 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1H, 10%, 1812, 100Mhz; Inductance Multicomp Pro
10R8732
Inductor, 1H, 10%, 1812, 100Mhz; Inductance Multicomp Pro 10R8732
INDUCTOR, 1H, 10%, 1812, 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1H, 10%, 1812, 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8732
Product Name Inductor, 1H, 10%, 1812, 100Mhz; Inductance Multicomp Pro
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details