multicomp PRO Chip Inductor, 150Nh, 65Ma, 5% 8Mhz; Inductance Multicomp Pro MCFT000195

Description
CHIP INDUCTOR, 150NH, 65MA, 5% 8MHZ; Inductance:150µH; DC Resistance Max:15ohm; Self Resonant Frequency:8MHz; DC Current Rating:65mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 150NH, 65MA, 5% 8MHZ; Inductance:150µH; DC Resistance Max:15ohm; Self Resonant Frequency:8MHz; DC Current Rating:65mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 150Nh, 65Ma, 5% 8Mhz; Inductance Multicomp Pro - 09R3011 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 150Nh, 65Ma, 5% 8Mhz; Inductance Multicomp Pro
09R3011
Chip Inductor, 150Nh, 65Ma, 5% 8Mhz; Inductance Multicomp Pro 09R3011
CHIP INDUCTOR, 150NH, 65MA, 5% 8MHZ; Inductance:150µH; DC Resistance Max:15ohm; Self Resonant Frequency:8MHz; DC Current Rating:65mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 150NH, 65MA, 5% 8MHZ; Inductance:150µH; DC Resistance Max:15ohm; Self Resonant Frequency:8MHz; DC Current Rating:65mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3011
Product Name Chip Inductor, 150Nh, 65Ma, 5% 8Mhz; Inductance Multicomp Pro
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details