multicomp PRO Chip Inductor, 100Nh, 40Ma 5% 10Mhz; Inductance Multicomp Pro MCFT000194

Description
CHIP INDUCTOR, 100NH, 40MA 5% 10MHZ; Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency:10MHz; DC Current Rating:40mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 100NH, 40MA 5% 10MHZ; Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency:10MHz; DC Current Rating:40mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 100Nh, 40Ma 5% 10Mhz; Inductance Multicomp Pro - 09R3009 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Nh, 40Ma 5% 10Mhz; Inductance Multicomp Pro
09R3009
Chip Inductor, 100Nh, 40Ma 5% 10Mhz; Inductance Multicomp Pro 09R3009
CHIP INDUCTOR, 100NH, 40MA 5% 10MHZ; Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency:10MHz; DC Current Rating:40mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 100NH, 40MA 5% 10MHZ; Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency:10MHz; DC Current Rating:40mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3009
Product Name Chip Inductor, 100Nh, 40Ma 5% 10Mhz; Inductance Multicomp Pro
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N5 0402DC-9N5XJRW , 0402DC-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details