multicomp PRO Chip Inductor, 68Nh, 50Ma, 5% 12Mhz; Inductance Multicomp Pro MCFT000193

Description
CHIP INDUCTOR, 68NH, 50MA, 5% 12MHZ; Inductance:68µH; DC Resistance Max:9ohm; Self Resonant Frequency:12MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 68NH, 50MA, 5% 12MHZ; Inductance:68µH; DC Resistance Max:9ohm; Self Resonant Frequency:12MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 68Nh, 50Ma, 5% 12Mhz; Inductance Multicomp Pro - 09R3020 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 68Nh, 50Ma, 5% 12Mhz; Inductance Multicomp Pro
09R3020
Chip Inductor, 68Nh, 50Ma, 5% 12Mhz; Inductance Multicomp Pro 09R3020
CHIP INDUCTOR, 68NH, 50MA, 5% 12MHZ; Inductance:68µH; DC Resistance Max:9ohm; Self Resonant Frequency:12MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 68NH, 50MA, 5% 12MHZ; Inductance:68µH; DC Resistance Max:9ohm; Self Resonant Frequency:12MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3020
Product Name Chip Inductor, 68Nh, 50Ma, 5% 12Mhz; Inductance Multicomp Pro
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details