multicomp PRO Chip Inductor, 47Nh, 60Ma, 5% 15Mhz; Inductance Multicomp Pro MCFT000192

Description
CHIP INDUCTOR, 47NH, 60MA, 5% 15MHZ; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:15MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 47NH, 60MA, 5% 15MHZ; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:15MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 47Nh, 60Ma, 5% 15Mhz; Inductance Multicomp Pro - 09R3018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 47Nh, 60Ma, 5% 15Mhz; Inductance Multicomp Pro
09R3018
Chip Inductor, 47Nh, 60Ma, 5% 15Mhz; Inductance Multicomp Pro 09R3018
CHIP INDUCTOR, 47NH, 60MA, 5% 15MHZ; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:15MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 47NH, 60MA, 5% 15MHZ; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:15MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3018
Product Name Chip Inductor, 47Nh, 60Ma, 5% 15Mhz; Inductance Multicomp Pro
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details