multicomp PRO Chip Inductor, 15Nh, 130Ma 5% 20Mhz; Inductance Multicomp Pro MCFT000189

Description
CHIP INDUCTOR, 15NH, 130MA 5% 20MHZ; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:130mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 15NH, 130MA 5% 20MHZ; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:130mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 15Nh, 130Ma 5% 20Mhz; Inductance Multicomp Pro - 09R3010 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 15Nh, 130Ma 5% 20Mhz; Inductance Multicomp Pro
09R3010
Chip Inductor, 15Nh, 130Ma 5% 20Mhz; Inductance Multicomp Pro 09R3010
CHIP INDUCTOR, 15NH, 130MA 5% 20MHZ; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:130mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

CHIP INDUCTOR, 15NH, 130MA 5% 20MHZ; Inductance:15µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:20MHz; DC Current Rating:130mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3010
Product Name Chip Inductor, 15Nh, 130Ma 5% 20Mhz; Inductance Multicomp Pro
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data