multicomp PRO Chip Inductor, 6.8Nh 180Ma 5% 40Mhz; Inductance Multicomp Pro MCFT000187

Description
CHIP INDUCTOR, 6.8NH 180MA 5% 40MHZ; Inductance:6.8µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:40MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 6.8NH 180MA 5% 40MHZ; Inductance:6.8µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:40MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 6.8Nh 180Ma 5% 40Mhz; Inductance Multicomp Pro - 09R3019 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 6.8Nh 180Ma 5% 40Mhz; Inductance Multicomp Pro
09R3019
Chip Inductor, 6.8Nh 180Ma 5% 40Mhz; Inductance Multicomp Pro 09R3019
CHIP INDUCTOR, 6.8NH 180MA 5% 40MHZ; Inductance:6.8µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:40MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 6.8NH 180MA 5% 40MHZ; Inductance:6.8µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:40MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3019
Product Name Chip Inductor, 6.8Nh 180Ma 5% 40Mhz; Inductance Multicomp Pro
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-12N 0402CT-12NXJRW , 0402CT-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details