multicomp PRO Chip Inductor, 4.7Nh 220Ma 5% 50Mhz; Inductance Multicomp Pro MCFT000186

Description
CHIP INDUCTOR, 4.7NH 220MA 5% 50MHZ; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:220mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 4.7NH 220MA 5% 50MHZ; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:220mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 4.7Nh 220Ma 5% 50Mhz; Inductance Multicomp Pro - 09R3017 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 4.7Nh 220Ma 5% 50Mhz; Inductance Multicomp Pro
09R3017
Chip Inductor, 4.7Nh 220Ma 5% 50Mhz; Inductance Multicomp Pro 09R3017
CHIP INDUCTOR, 4.7NH 220MA 5% 50MHZ; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:220mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 4.7NH 220MA 5% 50MHZ; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:50MHz; DC Current Rating:220mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3017
Product Name Chip Inductor, 4.7Nh 220Ma 5% 50Mhz; Inductance Multicomp Pro
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
Surface Mount Inductors - 2567691P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details