multicomp PRO Chip Inductor, 3.3Nh 260Ma 5% 60Mhz; Inductance Multicomp Pro MCFT000185

Description
CHIP INDUCTOR, 3.3NH 260MA 5% 60MHZ; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:260mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Description
CHIP INDUCTOR, 3.3NH 260MA 5% 60MHZ; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:260mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Inductor, part number 09R3015, features an inductance of 3.3 µH with a tolerance of ±5%. It has a maximum DC resistance of 1.2 ohms and a self-resonant frequency of 60 MHz. The inductor is rated for a maximum current of 260 mA. It is designed for automatic mounting and offers strong solderability through various soldering methods. The component is constructed with metal terminals and a heat-resistant resin body, ensuring reliability in environments with sudden temperature changes and humidity. This inductor is suitable for applications in micro televisions, liquid crystal televisions, video cameras, and other electronic devices.

Datasheet Summary
Powered by GS/AI

The Chip Inductor, part number 09R3015, features an inductance of 3.3 µH with a tolerance of ±5%. It has a maximum DC resistance of 1.2 ohms and a self-resonant frequency of 60 MHz. The inductor is rated for a maximum current of 260 mA. It is designed for automatic mounting and offers strong solderability through various soldering methods. The component is constructed with metal terminals and a heat-resistant resin body, ensuring reliability in environments with sudden temperature changes and humidity. This inductor is suitable for applications in micro televisions, liquid crystal televisions, video cameras, and other electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 3.3Nh 260Ma 5% 60Mhz; Inductance Multicomp Pro - 09R3015 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.3Nh 260Ma 5% 60Mhz; Inductance Multicomp Pro
09R3015
Chip Inductor, 3.3Nh 260Ma 5% 60Mhz; Inductance Multicomp Pro 09R3015
CHIP INDUCTOR, 3.3NH 260MA 5% 60MHZ; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:260mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 3.3NH 260MA 5% 60MHZ; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:260mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3015
Product Name Chip Inductor, 3.3Nh 260Ma 5% 60Mhz; Inductance Multicomp Pro
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C470MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details