multicomp PRO Chip Inductor, 1.5Nh 370Ma 5% 85Mhz; Inductance Multicomp Pro MCFT000183

Description
CHIP INDUCTOR, 1.5NH 370MA 5% 85MHZ; Inductance:1.5µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:85MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 1.5NH 370MA 5% 85MHZ; Inductance:1.5µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:85MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 1.5Nh 370Ma 5% 85Mhz; Inductance Multicomp Pro - 09R3007 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.5Nh 370Ma 5% 85Mhz; Inductance Multicomp Pro
09R3007
Chip Inductor, 1.5Nh 370Ma 5% 85Mhz; Inductance Multicomp Pro 09R3007
CHIP INDUCTOR, 1.5NH 370MA 5% 85MHZ; Inductance:1.5µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:85MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

CHIP INDUCTOR, 1.5NH 370MA 5% 85MHZ; Inductance:1.5µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:85MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3007
Product Name Chip Inductor, 1.5Nh 370Ma 5% 85Mhz; Inductance Multicomp Pro
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details