multicomp PRO Inductor, 1H, 5%, 1008,, 245Mhz; Inductance Multicomp Pro MCFT000169

Description
INDUCTOR, 1H, 5%, 1008,, 245MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:245MHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Description
INDUCTOR, 1H, 5%, 1008,, 245MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:245MHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1H, 5%, 1008,, 245Mhz; Inductance Multicomp Pro - 10R8704 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1H, 5%, 1008,, 245Mhz; Inductance Multicomp Pro
10R8704
Inductor, 1H, 5%, 1008,, 245Mhz; Inductance Multicomp Pro 10R8704
INDUCTOR, 1H, 5%, 1008,, 245MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:245MHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 1H, 5%, 1008,, 245MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:245MHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8704
Product Name Inductor, 1H, 5%, 1008,, 245Mhz; Inductance Multicomp Pro
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details