multicomp PRO Inductor, 6.8H, 5%, 0805, 36Mhz; Inductance Multicomp Pro MCFT000162

Description
INDUCTOR, 6.8H, 5%, 0805, 36MHZ; Inductance:6.8µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:36MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8H, 5%, 0805, 36MHZ; Inductance:6.8µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:36MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8H, 5%, 0805, 36Mhz; Inductance Multicomp Pro - 10R8697 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8H, 5%, 0805, 36Mhz; Inductance Multicomp Pro
10R8697
Inductor, 6.8H, 5%, 0805, 36Mhz; Inductance Multicomp Pro 10R8697
INDUCTOR, 6.8H, 5%, 0805, 36MHZ; Inductance:6.8µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:36MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 6.8H, 5%, 0805, 36MHZ; Inductance:6.8µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:36MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8697
Product Name Inductor, 6.8H, 5%, 0805, 36Mhz; Inductance Multicomp Pro
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details