multicomp PRO Inductor, 1H, 5%, 0805, 100Mhz; Inductance Multicomp Pro MCFT000128

Description
INDUCTOR, 1H, 5%, 0805, 100MHZ; Inductance:1µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1H, 5%, 0805, 100MHZ; Inductance:1µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1H, 5%, 0805, 100Mhz; Inductance Multicomp Pro - 10R8663 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1H, 5%, 0805, 100Mhz; Inductance Multicomp Pro
10R8663
Inductor, 1H, 5%, 0805, 100Mhz; Inductance Multicomp Pro 10R8663
INDUCTOR, 1H, 5%, 0805, 100MHZ; Inductance:1µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 1H, 5%, 0805, 100MHZ; Inductance:1µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8663
Product Name Inductor, 1H, 5%, 0805, 100Mhz; Inductance Multicomp Pro
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details