multicomp PRO Wirewound Inductor 680Nh 190Ma 5% 0.2Mhz, Full Reel; Inductance Multicomp Pro MCFT000126

Description
WIREWOUND INDUCTOR 680NH 190MA 5% 0.2MHZ, FULL REEL; Inductance:680nH; DC Resistance Max:2.2ohm; Self Resonant Frequency Min:200MHz; DC Current Rating:190mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCFT Series RoHS Compliant: Yes
Description
WIREWOUND INDUCTOR 680NH 190MA 5% 0.2MHZ, FULL REEL; Inductance:680nH; DC Resistance Max:2.2ohm; Self Resonant Frequency Min:200MHz; DC Current Rating:190mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCFT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Inductor 680Nh 190Ma 5% 0.2Mhz, Full Reel; Inductance Multicomp Pro - 09R3097 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 680Nh 190Ma 5% 0.2Mhz, Full Reel; Inductance Multicomp Pro
09R3097
Wirewound Inductor 680Nh 190Ma 5% 0.2Mhz, Full Reel; Inductance Multicomp Pro 09R3097
WIREWOUND INDUCTOR 680NH 190MA 5% 0.2MHZ, FULL REEL; Inductance:680nH; DC Resistance Max:2.2ohm; Self Resonant Frequency Min:200MHz; DC Current Rating:190mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCFT Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 680NH 190MA 5% 0.2MHZ, FULL REEL; Inductance:680nH; DC Resistance Max:2.2ohm; Self Resonant Frequency Min:200MHz; DC Current Rating:190mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCFT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3097
Product Name Wirewound Inductor 680Nh 190Ma 5% 0.2Mhz, Full Reel; Inductance Multicomp Pro
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details