multicomp PRO Inductor, 560Nh, 5%, 0805, 340Mhz; Inductance Multicomp Pro MCFT000125

Description
INDUCTOR, 560NH, 5%, 0805, 340MHZ; Inductance:560nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:340MHz; DC Current Rating:230mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 560NH, 5%, 0805, 340MHZ; Inductance:560nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:340MHz; DC Current Rating:230mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 560Nh, 5%, 0805, 340Mhz; Inductance Multicomp Pro - 10R8660 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, 5%, 0805, 340Mhz; Inductance Multicomp Pro
10R8660
Inductor, 560Nh, 5%, 0805, 340Mhz; Inductance Multicomp Pro 10R8660
INDUCTOR, 560NH, 5%, 0805, 340MHZ; Inductance:560nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:340MHz; DC Current Rating:230mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 560NH, 5%, 0805, 340MHZ; Inductance:560nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:340MHz; DC Current Rating:230mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8660
Product Name Inductor, 560Nh, 5%, 0805, 340Mhz; Inductance Multicomp Pro
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers