multicomp PRO Inductor, 470Nh, 5%, 0805, 375Mhz; Inductance Multicomp Pro MCFT000124

Description
INDUCTOR, 470NH, 5%, 0805, 375MHZ; Inductance:470nH; DC Resistance Max:1.7ohm; Self Resonant Frequency:375MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470NH, 5%, 0805, 375MHZ; Inductance:470nH; DC Resistance Max:1.7ohm; Self Resonant Frequency:375MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Nh, 5%, 0805, 375Mhz; Inductance Multicomp Pro - 10R8659 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 5%, 0805, 375Mhz; Inductance Multicomp Pro
10R8659
Inductor, 470Nh, 5%, 0805, 375Mhz; Inductance Multicomp Pro 10R8659
INDUCTOR, 470NH, 5%, 0805, 375MHZ; Inductance:470nH; DC Resistance Max:1.7ohm; Self Resonant Frequency:375MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 470NH, 5%, 0805, 375MHZ; Inductance:470nH; DC Resistance Max:1.7ohm; Self Resonant Frequency:375MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8659
Product Name Inductor, 470Nh, 5%, 0805, 375Mhz; Inductance Multicomp Pro
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details