multicomp PRO Inductor, 47Nh, 5%, 0805, 1.65Ghz; Inductance Multicomp Pro MCFT000112

Description
INDUCTOR, 47NH, 5%, 0805, 1.65GHZ; Inductance:47nH; DC Resistance Max:0.31ohm; Self Resonant Frequency:1.65GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47NH, 5%, 0805, 1.65GHZ; Inductance:47nH; DC Resistance Max:0.31ohm; Self Resonant Frequency:1.65GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Nh, 5%, 0805, 1.65Ghz; Inductance Multicomp Pro - 10R8647 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 5%, 0805, 1.65Ghz; Inductance Multicomp Pro
10R8647
Inductor, 47Nh, 5%, 0805, 1.65Ghz; Inductance Multicomp Pro 10R8647
INDUCTOR, 47NH, 5%, 0805, 1.65GHZ; Inductance:47nH; DC Resistance Max:0.31ohm; Self Resonant Frequency:1.65GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 47NH, 5%, 0805, 1.65GHZ; Inductance:47nH; DC Resistance Max:0.31ohm; Self Resonant Frequency:1.65GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8647
Product Name Inductor, 47Nh, 5%, 0805, 1.65Ghz; Inductance Multicomp Pro
Inductance Range 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details