multicomp PRO Inductor, 10Nh, 5%, 0805, 4.2Ghz; Inductance Multicomp Pro MCFT000104

Description
INDUCTOR, 10NH, 5%, 0805, 4.2GHZ; Inductance:10nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10NH, 5%, 0805, 4.2GHZ; Inductance:10nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Nh, 5%, 0805, 4.2Ghz; Inductance Multicomp Pro - 10R8639 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 5%, 0805, 4.2Ghz; Inductance Multicomp Pro
10R8639
Inductor, 10Nh, 5%, 0805, 4.2Ghz; Inductance Multicomp Pro 10R8639
INDUCTOR, 10NH, 5%, 0805, 4.2GHZ; Inductance:10nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 10NH, 5%, 0805, 4.2GHZ; Inductance:10nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8639
Product Name Inductor, 10Nh, 5%, 0805, 4.2Ghz; Inductance Multicomp Pro
Inductance Range 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers