multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 390 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Multicomp Pro MCFT000102

Description
Surface Mount High Frequency Inductor, MCFT Series, 390 nH, 5%, 0603 [1608 Metric], 900 MHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 390 nH, 5%, 0603 [1608 Metric], 900 MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 390 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Multicomp Pro - 10R8637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 390 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Multicomp Pro
10R8637
Surface Mount High Frequency Inductor, Mcft Series, 390 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Multicomp Pro 10R8637
Surface Mount High Frequency Inductor, MCFT Series, 390 nH, 5%, 0603 [1608 Metric], 900 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 390 nH, 5%, 0603 [1608 Metric], 900 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8637
Product Name Surface Mount High Frequency Inductor, Mcft Series, 390 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers