multicomp PRO Inductor, 220Nh, 5%, 0603, 1.2Ghz; Inductance Multicomp Pro MCFT000099

Description
INDUCTOR, 220NH, 5%, 0603, 1.2GHZ; Inductance:220nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:250mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220NH, 5%, 0603, 1.2GHZ; Inductance:220nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:250mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Nh, 5%, 0603, 1.2Ghz; Inductance Multicomp Pro - 10R8634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 5%, 0603, 1.2Ghz; Inductance Multicomp Pro
10R8634
Inductor, 220Nh, 5%, 0603, 1.2Ghz; Inductance Multicomp Pro 10R8634
INDUCTOR, 220NH, 5%, 0603, 1.2GHZ; Inductance:220nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:250mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 220NH, 5%, 0603, 1.2GHZ; Inductance:220nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:250mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8634
Product Name Inductor, 220Nh, 5%, 0603, 1.2Ghz; Inductance Multicomp Pro
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details