multicomp PRO Inductor, 100Nh, 5%, 0603, 1.4Ghz; Inductance Multicomp Pro MCFT000095

Description
INDUCTOR, 100NH, 5%, 0603, 1.4GHZ; Inductance:100nH; DC Resistance Max:0.58ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100NH, 5%, 0603, 1.4GHZ; Inductance:100nH; DC Resistance Max:0.58ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Nh, 5%, 0603, 1.4Ghz; Inductance Multicomp Pro - 10R8630 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 5%, 0603, 1.4Ghz; Inductance Multicomp Pro
10R8630
Inductor, 100Nh, 5%, 0603, 1.4Ghz; Inductance Multicomp Pro 10R8630
INDUCTOR, 100NH, 5%, 0603, 1.4GHZ; Inductance:100nH; DC Resistance Max:0.58ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 100NH, 5%, 0603, 1.4GHZ; Inductance:100nH; DC Resistance Max:0.58ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8630
Product Name Inductor, 100Nh, 5%, 0603, 1.4Ghz; Inductance Multicomp Pro
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Leaded Inductors - 1048428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details