multicomp PRO Inductor, 27Nh, 5%, 0603, 2.8Ghz; Inductance Multicomp Pro MCFT000088

Description
INDUCTOR, 27NH, 5%, 0603, 2.8GHZ; Inductance:27nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 27NH, 5%, 0603, 2.8GHZ; Inductance:27nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 27Nh, 5%, 0603, 2.8Ghz; Inductance Multicomp Pro - 10R8623 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 5%, 0603, 2.8Ghz; Inductance Multicomp Pro
10R8623
Inductor, 27Nh, 5%, 0603, 2.8Ghz; Inductance Multicomp Pro 10R8623
INDUCTOR, 27NH, 5%, 0603, 2.8GHZ; Inductance:27nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 27NH, 5%, 0603, 2.8GHZ; Inductance:27nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8623
Product Name Inductor, 27Nh, 5%, 0603, 2.8Ghz; Inductance Multicomp Pro
Inductance Range 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers