multicomp PRO Inductor, 12Nh, 5%, 0603, 4Ghz; Inductance Multicomp Pro MCFT000084

Description
INDUCTOR, 12NH, 5%, 0603, 4GHZ; Inductance:12nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 12NH, 5%, 0603, 4GHZ; Inductance:12nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 12Nh, 5%, 0603, 4Ghz; Inductance Multicomp Pro - 10R8619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 5%, 0603, 4Ghz; Inductance Multicomp Pro
10R8619
Inductor, 12Nh, 5%, 0603, 4Ghz; Inductance Multicomp Pro 10R8619
INDUCTOR, 12NH, 5%, 0603, 4GHZ; Inductance:12nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 12NH, 5%, 0603, 4GHZ; Inductance:12nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8619
Product Name Inductor, 12Nh, 5%, 0603, 4Ghz; Inductance Multicomp Pro
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers