multicomp PRO Inductor, 47Nh, 5%, 0402, 2.1Ghz; Inductance Multicomp Pro MCFT000076

Description
INDUCTOR, 47NH, 5%, 0402, 2.1GHZ; Inductance:47nH; DC Resistance Max:0.83ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47NH, 5%, 0402, 2.1GHZ; Inductance:47nH; DC Resistance Max:0.83ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Nh, 5%, 0402, 2.1Ghz; Inductance Multicomp Pro - 10R8611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 5%, 0402, 2.1Ghz; Inductance Multicomp Pro
10R8611
Inductor, 47Nh, 5%, 0402, 2.1Ghz; Inductance Multicomp Pro 10R8611
INDUCTOR, 47NH, 5%, 0402, 2.1GHZ; Inductance:47nH; DC Resistance Max:0.83ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 47NH, 5%, 0402, 2.1GHZ; Inductance:47nH; DC Resistance Max:0.83ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8611
Product Name Inductor, 47Nh, 5%, 0402, 2.1Ghz; Inductance Multicomp Pro
Inductance Range 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details