multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 4 Ghz Rohs Compliant Multicomp Pro MCFT000028

Description
Surface Mount High Frequency Inductor, MCFT Series, 4.7 nH, 0.3nH, 0402 [1005 Metric], 4 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 4.7 nH, 0.3nH, 0402 [1005 Metric], 4 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 4 Ghz Rohs Compliant Multicomp Pro - 10R8563 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 4 Ghz Rohs Compliant Multicomp Pro
10R8563
Surface Mount High Frequency Inductor, Mcft Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 4 Ghz Rohs Compliant Multicomp Pro 10R8563
Surface Mount High Frequency Inductor, MCFT Series, 4.7 nH, 0.3nH, 0402 [1005 Metric], 4 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 4.7 nH, 0.3nH, 0402 [1005 Metric], 4 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8563
Product Name Surface Mount High Frequency Inductor, Mcft Series, 4.7 Nh, 0.3Nh, 0402 [1005 Metric], 4 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details