multicomp PRO Chip Inductor, 1.5Nh, 800Ma 0.1Nh, 10Ghz; Inductance Multicomp Pro MCFT000012

Description
CHIP INDUCTOR, 1.5NH, 800MA 0.1NH, 10GHZ; Inductance:1.5nH; DC Resistance Max:0.35ohm; Self Resonant Frequency Min:10GHz; DC Current Rating:800mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MCFT Series; No. of Pins:2Pins RoHS Compliant: Yes
Description
CHIP INDUCTOR, 1.5NH, 800MA 0.1NH, 10GHZ; Inductance:1.5nH; DC Resistance Max:0.35ohm; Self Resonant Frequency Min:10GHz; DC Current Rating:800mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MCFT Series; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 1.5Nh, 800Ma 0.1Nh, 10Ghz; Inductance Multicomp Pro - 09R2925 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.5Nh, 800Ma 0.1Nh, 10Ghz; Inductance Multicomp Pro
09R2925
Chip Inductor, 1.5Nh, 800Ma 0.1Nh, 10Ghz; Inductance Multicomp Pro 09R2925
CHIP INDUCTOR, 1.5NH, 800MA 0.1NH, 10GHZ; Inductance:1.5nH; DC Resistance Max:0.35ohm; Self Resonant Frequency Min:10GHz; DC Current Rating:800mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MCFT Series; No. of Pins:2Pins RoHS Compliant: Yes

CHIP INDUCTOR, 1.5NH, 800MA 0.1NH, 10GHZ; Inductance:1.5nH; DC Resistance Max:0.35ohm; Self Resonant Frequency Min:10GHz; DC Current Rating:800mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MCFT Series; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R2925
Product Name Chip Inductor, 1.5Nh, 800Ma 0.1Nh, 10Ghz; Inductance Multicomp Pro
Inductance Range 0.0015 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details