multicomp PRO Chip Inductor, 22Nh, 90Ma, 1%, 2Ghz; Inductance Multicomp Pro MCFT000009

Description
CHIP INDUCTOR, 22NH, 90MA, 1%, 2GHZ; Inductance:22nH; DC Resistance Max:2.65ohm; Self Resonant Frequency Min:2GHz; DC Current Rating:90mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 1% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 22NH, 90MA, 1%, 2GHZ; Inductance:22nH; DC Resistance Max:2.65ohm; Self Resonant Frequency Min:2GHz; DC Current Rating:90mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 22Nh, 90Ma, 1%, 2Ghz; Inductance Multicomp Pro - 09R2922 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22Nh, 90Ma, 1%, 2Ghz; Inductance Multicomp Pro
09R2922
Chip Inductor, 22Nh, 90Ma, 1%, 2Ghz; Inductance Multicomp Pro 09R2922
CHIP INDUCTOR, 22NH, 90MA, 1%, 2GHZ; Inductance:22nH; DC Resistance Max:2.65ohm; Self Resonant Frequency Min:2GHz; DC Current Rating:90mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 1% RoHS Compliant: Yes

CHIP INDUCTOR, 22NH, 90MA, 1%, 2GHZ; Inductance:22nH; DC Resistance Max:2.65ohm; Self Resonant Frequency Min:2GHz; DC Current Rating:90mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Mcft Series, 22 Nh, 1%, 0402 [1005 Metric], 2 Ghz Rohs Compliant Multicomp Pro - 10R8544 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 22 Nh, 1%, 0402 [1005 Metric], 2 Ghz Rohs Compliant Multicomp Pro
10R8544
Surface Mount High Frequency Inductor, Mcft Series, 22 Nh, 1%, 0402 [1005 Metric], 2 Ghz Rohs Compliant Multicomp Pro 10R8544
Surface Mount High Frequency Inductor, MCFT Series, 22 nH, 1%, 0402 [1005 Metric], 2 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 22 nH, 1%, 0402 [1005 Metric], 2 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 09R2922 10R8544
Product Name Chip Inductor, 22Nh, 90Ma, 1%, 2Ghz; Inductance Multicomp Pro Surface Mount High Frequency Inductor, Mcft Series, 22 Nh, 1%, 0402 [1005 Metric], 2 Ghz Rohs Compliant Multicomp Pro
Inductance Range 0.0220 microH
Inductance Tolerance 1 (+/- %)
DCR 2.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B221KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details