multicomp PRO Inductor, 4.7 Nh, 0.1Nh, 0402, 5Ghz; Inductance Multicomp Pro MCFT000004

Description
INDUCTOR, 4.7 NH, 0.1NH, 0402, 5GHZ; Inductance:4.7nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:5GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7 NH, 0.1NH, 0402, 5GHZ; Inductance:4.7nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:5GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7 Nh, 0.1Nh, 0402, 5Ghz; Inductance Multicomp Pro - 10R8539 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7 Nh, 0.1Nh, 0402, 5Ghz; Inductance Multicomp Pro
10R8539
Inductor, 4.7 Nh, 0.1Nh, 0402, 5Ghz; Inductance Multicomp Pro 10R8539
INDUCTOR, 4.7 NH, 0.1NH, 0402, 5GHZ; Inductance:4.7nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:5GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 4.7 NH, 0.1NH, 0402, 5GHZ; Inductance:4.7nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:5GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8539
Product Name Inductor, 4.7 Nh, 0.1Nh, 0402, 5Ghz; Inductance Multicomp Pro
Inductance Range 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details