multicomp PRO Inductor, 3.3Nh, 0.1Nh, 0402, 6Ghz; Inductance Multicomp Pro MCFT000003

Description
INDUCTOR, 3.3NH, 0.1NH, 0402, 6GHZ; Inductance:3.3nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:6GHz; DC Current Rating:380mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Description
INDUCTOR, 3.3NH, 0.1NH, 0402, 6GHZ; Inductance:3.3nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:6GHz; DC Current Rating:380mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Nh, 0.1Nh, 0402, 6Ghz; Inductance Multicomp Pro - 10R8538 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 0.1Nh, 0402, 6Ghz; Inductance Multicomp Pro
10R8538
Inductor, 3.3Nh, 0.1Nh, 0402, 6Ghz; Inductance Multicomp Pro 10R8538
INDUCTOR, 3.3NH, 0.1NH, 0402, 6GHZ; Inductance:3.3nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:6GHz; DC Current Rating:380mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 3.3NH, 0.1NH, 0402, 6GHZ; Inductance:3.3nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:6GHz; DC Current Rating:380mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8538
Product Name Inductor, 3.3Nh, 0.1Nh, 0402, 6Ghz; Inductance Multicomp Pro
Inductance Range 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details