multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 2.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro MCFT000002

Description
Surface Mount High Frequency Inductor, MCFT Series, 2.2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 2.2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 2.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro - 10R8537 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 2.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro
10R8537
Surface Mount High Frequency Inductor, Mcft Series, 2.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro 10R8537
Surface Mount High Frequency Inductor, MCFT Series, 2.2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 2.2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Thin Film, 2.2Nh, 8Ghz, 0402; Inductance Multicomp Pro - 29AK0765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Thin Film, 2.2Nh, 8Ghz, 0402; Inductance Multicomp Pro
29AK0765
Inductor, Thin Film, 2.2Nh, 8Ghz, 0402; Inductance Multicomp Pro 29AK0765
INDUCTOR, THIN FILM, 2.2NH, 8GHZ, 0402; Inductance:2.2nH; Product Range:-; DC Current Rating:440mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.35ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, THIN FILM, 2.2NH, 8GHZ, 0402; Inductance:2.2nH; Product Range:-; DC Current Rating:440mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.35ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 10R8537 29AK0765
Product Name Surface Mount High Frequency Inductor, Mcft Series, 2.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro Inductor, Thin Film, 2.2Nh, 8Ghz, 0402; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details