multicomp PRO Piezo Element; Transducer Function Multicomp Pro MCFT-50T-1.9A1-143

Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:1.9kHz; Resonant Resistance:1kohm; Capacitance:70000pF; External Diameter:50mm; External Height:0.22mm; Product Range:-; External Depth:5.588mm RoHS Compliant: Yes
Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:1.9kHz; Resonant Resistance:1kohm; Capacitance:70000pF; External Diameter:50mm; External Height:0.22mm; Product Range:-; External Depth:5.588mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Piezo Element; Transducer Function Multicomp Pro - 25R0593 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Element; Transducer Function Multicomp Pro
25R0593
Piezo Element; Transducer Function Multicomp Pro 25R0593
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:1.9kHz; Resonant Resistance:1kohm; Capacitance:70000pF; External Diameter:50mm; External Height:0.22mm; Product Range:-; External Depth:5.588mm RoHS Compliant: Yes

PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:1.9kHz; Resonant Resistance:1kohm; Capacitance:70000pF; External Diameter:50mm; External Height:0.22mm; Product Range:-; External Depth:5.588mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25R0593
Product Name Piezo Element; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details