multicomp PRO Piezo Element; Transducer Function Multicomp Pro MCFT-27T-4.2A1-126

Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.53mm; Product Range:-; External Depth:0.53mm RoHS Compliant: Yes
Datasheet
Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.53mm; Product Range:-; External Depth:0.53mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Element; Transducer Function Multicomp Pro - 25R0954 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Element; Transducer Function Multicomp Pro
25R0954
Piezo Element; Transducer Function Multicomp Pro 25R0954
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.53mm; Product Range:-; External Depth:0.53mm RoHS Compliant: Yes

PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.53mm; Product Range:-; External Depth:0.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25R0954
Product Name Piezo Element; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details