multicomp PRO Load Break Isolator Sw, 690Vac, 32A, 3P; No. Of Poles Multicomp MCFS323PSNME

Description
LOAD BREAK ISOLATOR SW, 690VAC, 32A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes
Description
LOAD BREAK ISOLATOR SW, 690VAC, 32A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Break Isolator Sw, 690Vac, 32A, 3P; No. Of Poles Multicomp - 49AC8194 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Isolator Sw, 690Vac, 32A, 3P; No. Of Poles Multicomp
49AC8194
Load Break Isolator Sw, 690Vac, 32A, 3P; No. Of Poles Multicomp 49AC8194
LOAD BREAK ISOLATOR SW, 690VAC, 32A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

LOAD BREAK ISOLATOR SW, 690VAC, 32A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8194
Product Name Load Break Isolator Sw, 690Vac, 32A, 3P; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers