multicomp PRO Load Break Isolator Sw, 690Vac, 100A, 3P; No. Of Poles Multicomp MCFS1003PSNME

Description
LOAD BREAK ISOLATOR SW, 690VAC, 100A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul RoHS Compliant: Yes
Description
LOAD BREAK ISOLATOR SW, 690VAC, 100A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Break Isolator Sw, 690Vac, 100A, 3P; No. Of Poles Multicomp - 49AC8193 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Isolator Sw, 690Vac, 100A, 3P; No. Of Poles Multicomp
49AC8193
Load Break Isolator Sw, 690Vac, 100A, 3P; No. Of Poles Multicomp 49AC8193
LOAD BREAK ISOLATOR SW, 690VAC, 100A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul RoHS Compliant: Yes

LOAD BREAK ISOLATOR SW, 690VAC, 100A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:100A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8193
Product Name Load Break Isolator Sw, 690Vac, 100A, 3P; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details