multicomp PRO Melf Res, 0R, 500Mw, Smd, Metal Film; Resistor Case / Package Multicomp Pro MCFRJT-UR0R0

Description
MELF RES, 0R, 500MW, SMD, METAL FILM; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Metal Film; Power Rating:500mW; Current Rating:4A; Product Range:CSR Series; Product Length:5.9mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
MELF RES, 0R, 500MW, SMD, METAL FILM; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Metal Film; Power Rating:500mW; Current Rating:4A; Product Range:CSR Series; Product Length:5.9mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 0R, 500Mw, Smd, Metal Film; Resistor Case / Package Multicomp Pro - 13AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 0R, 500Mw, Smd, Metal Film; Resistor Case / Package Multicomp Pro
13AC9300
Melf Res, 0R, 500Mw, Smd, Metal Film; Resistor Case / Package Multicomp Pro 13AC9300
MELF RES, 0R, 500MW, SMD, METAL FILM; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Metal Film; Power Rating:500mW; Current Rating:4A; Product Range:CSR Series; Product Length:5.9mm; Product Width:- RoHS Compliant: Yes

MELF RES, 0R, 500MW, SMD, METAL FILM; Resistor Case / Package:MELF 0207 [6123 Metric]; Resistor Technology:Metal Film; Power Rating:500mW; Current Rating:4A; Product Range:CSR Series; Product Length:5.9mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC9300
Product Name Melf Res, 0R, 500Mw, Smd, Metal Film; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details