multicomp PRO Res, Metal Film, 680K, 1%, 1405; Resistance Multicomp Pro MCFRFTDV6803

Description
RES, METAL FILM, 680K, 1%, 1405; Resistance:680kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 680K, 1%, 1405; Resistance:680kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 680K, 1%, 1405; Resistance Multicomp Pro - 13AC9318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 680K, 1%, 1405; Resistance Multicomp Pro
13AC9318
Res, Metal Film, 680K, 1%, 1405; Resistance Multicomp Pro 13AC9318
RES, METAL FILM, 680K, 1%, 1405; Resistance:680kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 680K, 1%, 1405; Resistance:680kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mcf Series, 680 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W1080 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 680 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W1080
Surface Mount Melf Resistor, Mcf Series, 680 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W1080
Surface Mount MELF Resistor, MCF Series, 680 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 680 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC9318 27W1080
Product Name Res, Metal Film, 680K, 1%, 1405; Resistance Multicomp Pro Surface Mount Melf Resistor, Mcf Series, 680 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 680000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details