The Surface Mount MELF Resistor, MCFRFTDU3R90, from Multicomp Pro features a resistance value of 3.9 kΩ, a power rating of 250 mW, and a tolerance of 1%. This metal film resistor is RoHS compliant, ensuring it meets environmental standards. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 200V. The resistor is suitable for various applications, including automotive, telecommunication, medical equipment, and measurement/testing equipment. Its construction provides excellent stability and low temperature coefficient of resistance (TCR), making it a reliable choice for precision applications.
Surface Mount MELF Resistor, MCF Series, 3.9 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W1061 |
| Product Name | Surface Mount Melf Resistor, Mcf Series, 3.9 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |