multicomp PRO Surface Mount Melf Resistor, Mcf Series, 3.3 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro MCFRFTDV3304

Description
Surface Mount MELF Resistor, MCF Series, 3.3 Mohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 3.3 Mohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 3.3 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W1059 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 3.3 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W1059
Surface Mount Melf Resistor, Mcf Series, 3.3 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W1059
Surface Mount MELF Resistor, MCF Series, 3.3 Mohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 3.3 Mohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1059
Product Name Surface Mount Melf Resistor, Mcf Series, 3.3 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details