multicomp PRO Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro MCFRFTDV3300

Description
Surface Mount MELF Resistor, MCF Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, MCF Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W1055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W1055
Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W1055
Surface Mount MELF Resistor, MCF Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1055
Product Name Surface Mount Melf Resistor, Mcf Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details