multicomp PRO Surface Mount Melf Resistor, Mcf Series, 18 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro MCFRFTDV1802

Description
Surface Mount MELF Resistor, MCF Series, 18 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Description
Surface Mount MELF Resistor, MCF Series, 18 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount MELF Resistor, MCFRFTDU1802, is a metal film resistor with a resistance value of 18 kΩ and a power rating of 250 mW. It features a tolerance of 1%, ensuring precision in applications. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, making it suitable for environmentally sensitive applications. Its construction provides excellent stability and low temperature coefficient of resistance (TCR) down to ±10 PPM/°C. This component is ideal for use in automotive, telecommunication, medical equipment, and measurement/testing applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount MELF Resistor, MCFRFTDU1802, is a metal film resistor with a resistance value of 18 kΩ and a power rating of 250 mW. It features a tolerance of 1%, ensuring precision in applications. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, making it suitable for environmentally sensitive applications. Its construction provides excellent stability and low temperature coefficient of resistance (TCR) down to ±10 PPM/°C. This component is ideal for use in automotive, telecommunication, medical equipment, and measurement/testing applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Mcf Series, 18 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro - 27W1038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mcf Series, 18 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
27W1038
Surface Mount Melf Resistor, Mcf Series, 18 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro 27W1038
Surface Mount MELF Resistor, MCF Series, 18 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MCF Series, 18 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1038
Product Name Surface Mount Melf Resistor, Mcf Series, 18 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details