multicomp PRO Melf Res, 180R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRFTDV1800

Description
MELF RES, 180R, 250MW, SMD, METAL FILM; Resistance:180ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 180R, 250MW, SMD, METAL FILM; Resistance:180ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 180R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W1036 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W1036
Melf Res, 180R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W1036
MELF RES, 180R, 250MW, SMD, METAL FILM; Resistance:180ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 180R, 250MW, SMD, METAL FILM; Resistance:180ohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W1036
Product Name Melf Res, 180R, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 180 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details