The Surface Mount MELF Resistor, MCFRFTDU1502, features a resistance value of 15 kΩ, a power rating of 250 mW, and a tolerance of 1%. It is constructed using metal film technology, which provides excellent stability and low temperature coefficient of resistance (TCR) down to ±10 PPM/°C. This resistor is RoHS compliant, making it suitable for environmentally conscious applications. It operates effectively within a temperature range of -55°C to +155°C and can handle a maximum operating voltage of 300V. The resistor is designed for various applications, including automotive, telecommunications, medical equipment, and measurement/testing equipment. Its compact size and reliable performance make it a suitable choice for engineers looking for precision resistors in surface mount configurations.
RES, METAL FILM, 15K, 1%, 1405; Resistance:15kohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Surface Mount MELF Resistor, MCF Series, 15 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13AC9317 | 27W1033 |
| Product Name | Res, Metal Film, 15K, 1%, 1405; Resistance Multicomp Pro | Surface Mount Melf Resistor, Mcf Series, 15 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | MetalFilm |
| Resistance Range | 15000 ohms | |
| Tolerance | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |